Vishay Intertechnology, Inc. Resistors Chip Resistor - Surface Mount CRCW040243R0JNED

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 43 Ohms Tolerance: ±5% Power (Watts): 0.063W, 1/16W Composition: Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 43 Ohms Tolerance: ±5% Power (Watts): 0.063W, 1/16W Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 43 Ohms Tolerance: ±5% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 43 Ohms
Tolerance: ±5%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43JTR-ND
Chip Resistor - Surface Mount 541-43JTR-ND
43 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43JCT-ND
Chip Resistor - Surface Mount 541-43JCT-ND
43 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43JDKR-ND
Chip Resistor - Surface Mount 541-43JDKR-ND
43 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 43 OHM 1/16W 5% 0402 SMD - CRCW040243R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 1/16W 5% 0402 SMD
CRCW040243R0JNED
RES 43 OHM 1/16W 5% 0402 SMD CRCW040243R0JNED
RES 43ohm 1/16W 5% 0402 SMD

RES 43ohm 1/16W 5% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040243R0JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040243R0JNED
Resistors - Chip Resistor - Surface Mount CRCW040243R0JNED
RES SMD 43 OHM 5% 1/16W 0402

RES SMD 43 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-43JTR-ND CRCW040243R0JNED CRCW040243R0JNED
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 43 OHM 1/16W 5% 0402 SMD Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 43 ohms 43 ohms 43 ohms 43 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers