Vishay Precision Group Thick Film Resistors - SMD 1/16watt 43ohms 1% CRCW040243R0FKED

Description
Thick Film Resistors - SMD 1/16watt 43ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 43ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 43ohms 1% - CRCW040243R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 43ohms 1%
CRCW040243R0FKED
Thick Film Resistors - SMD 1/16watt 43ohms 1% CRCW040243R0FKED
Thick Film Resistors - SMD 1/16watt 43ohms 1%

Thick Film Resistors - SMD 1/16watt 43ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-43.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0LTR-ND
Chip Resistor - Surface Mount 541-43.0LTR-ND
43 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0LCT-ND
Chip Resistor - Surface Mount 541-43.0LCT-ND
43 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0LDKR-ND
Chip Resistor - Surface Mount 541-43.0LDKR-ND
43 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789333
Surface Mount Resistors 6789333
Vishay CRCW040243R0FKED

Vishay CRCW040243R0FKED

Supplier's Site
Surface Mount Resistors - 1688449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688449
Surface Mount Resistors 1688449
Vishay CRCW040243R0FKED

Vishay CRCW040243R0FKED

Supplier's Site
Surface Mount Resistors - 1823729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823729
Surface Mount Resistors 1823729
Vishay CRCW040243R0FKED

Vishay CRCW040243R0FKED

Supplier's Site
Thick Film Resistor Chip, 43 Ohm 63Mw, 1%, Full Reel; Resistance Vishay - 89M6664 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Chip, 43 Ohm 63Mw, 1%, Full Reel; Resistance Vishay
89M6664
Thick Film Resistor Chip, 43 Ohm 63Mw, 1%, Full Reel; Resistance Vishay 89M6664
THICK FILM RESISTOR CHIP, 43 OHM 63mW, 1%, FULL REEL; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR CHIP, 43 OHM 63mW, 1%, FULL REEL; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor Chip, 43 Ohm 63Mw, 1%; Resistance Vishay - 89M6663 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Chip, 43 Ohm 63Mw, 1%; Resistance Vishay
89M6663
Thick Film Resistor Chip, 43 Ohm 63Mw, 1%; Resistance Vishay 89M6663
THICK FILM RESISTOR CHIP, 43 OHM 63mW, 1%; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR CHIP, 43 OHM 63mW, 1%; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040243R0FKED 541-43.0LTR-ND 6789333 1823729 89M6664
Product Name Thick Film Resistors - SMD 1/16watt 43ohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Resistor Chip, 43 Ohm 63Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric]
Resistance Range 43 ohms 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details