Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402432RFKEDHP

Description
432 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
432 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402432RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402432RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402432RFKEDHP-ND
432 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

432 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 432 OHM .125W 1% 0402 SMD - CRCW0402432RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM .125W 1% 0402 SMD
CRCW0402432RFKEDHP
RES 432 OHM .125W 1% 0402 SMD CRCW0402432RFKEDHP
RES 432ohm .125W 1% 0402 SMD

RES 432ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402432RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402432RFKEDHP
Chip Resistor - Surface Mount CRCW0402432RFKEDHP
RES SMD 432 OHM 1% 1/5W 0402

RES SMD 432 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402432RFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402432RFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402432RFKEDHP
RES SMD 432 OHM 1% 1/5W 0402

RES SMD 432 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402432RFKEDHP-ND CRCW0402432RFKEDHP CRCW0402432RFKEDHP CRCW0402432RFKEDHP
Product Name Chip Resistor - Surface Mount RES 432 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 432 ohms 432 ohms 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details