Vishay Precision Group Thick Film Resistors - SMD 1/16watt 430Kohms 1% CRCW0402430KFKED

Description
Thick Film Resistors - SMD 1/16watt 430Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 430Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 430Kohms 1% - CRCW0402430KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 430Kohms 1%
CRCW0402430KFKED
Thick Film Resistors - SMD 1/16watt 430Kohms 1% CRCW0402430KFKED
Thick Film Resistors - SMD 1/16watt 430Kohms 1%

Thick Film Resistors - SMD 1/16watt 430Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-430KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430KLCT-ND
Chip Resistor - Surface Mount 541-430KLCT-ND
430 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430KLDKR-ND
Chip Resistor - Surface Mount 541-430KLDKR-ND
430 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430KLTR-ND
Chip Resistor - Surface Mount 541-430KLTR-ND
430 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 16W Resistor - 52-CRCW0402430KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW0402430KFKED
SMD 16W Resistor 52-CRCW0402430KFKED
430kΩ 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW0402430KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402430KFKED can be used for catalog matching and distributor lookup.

430kΩ 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW0402430KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402430KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 430K, 1%, 0.63W, 0402; Resistance Vishay - 51P0096 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430K, 1%, 0.63W, 0402; Resistance Vishay
51P0096
Res, Thick Film, 430K, 1%, 0.63W, 0402; Resistance Vishay 51P0096
RES, THICK FILM, 430K, 1%, 0.63W, 0402; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 430K, 1%, 0.63W, 0402; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9120 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9120
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9120
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 430 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 430 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 430K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430K, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3395
Res, Thick Film, 430K, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3395
RES, THICK FILM, 430K, 1%, 0.063W, 0402, REEL; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 430K, 1%, 0.063W, 0402, REEL; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402430KFKED 541-430KLCT-ND 52-CRCW0402430KFKED 51P0096 26W9120 47P3395
Product Name Thick Film Resistors - SMD 1/16watt 430Kohms 1% Chip Resistor - Surface Mount SMD 16W Resistor Res, Thick Film, 430K, 1%, 0.63W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 430 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 430K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 430000 ohms 430000 ohms 430000 ohms 430000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details