Vishay Intertechnology, Inc. RES 42.2K OHM .125W 1% 0402 SMD CRCW040242K2FKEDHP

Description
RES 42.2Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 42.2Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM .125W 1% 0402 SMD - CRCW040242K2FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM .125W 1% 0402 SMD
CRCW040242K2FKEDHP
RES 42.2K OHM .125W 1% 0402 SMD CRCW040242K2FKEDHP
RES 42.2Kohm .125W 1% 0402 SMD

RES 42.2Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040242K2FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040242K2FKEDHP-ND
Chip Resistor - Surface Mount CRCW040242K2FKEDHP-ND
42.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

42.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040242K2FKEDHP CRCW040242K2FKEDHP-ND
Product Name RES 42.2K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers