Vishay Precision Group SMD 50V Resistor CRCW0402422KFKED

Description
422kR 1% 50V Thick Film SMD Chip Resistor 0402 Product overview: CRCW0402422KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402422KFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
422kR 1% 50V Thick Film SMD Chip Resistor 0402 Product overview: CRCW0402422KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402422KFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V Resistor - 52-CRCW0402422KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-CRCW0402422KFKED
SMD 50V Resistor 52-CRCW0402422KFKED
422kR 1% 50V Thick Film SMD Chip Resistor 0402 Product overview: CRCW0402422KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402422KFKED can be used for catalog matching and distributor lookup.

422kR 1% 50V Thick Film SMD Chip Resistor 0402 Product overview: CRCW0402422KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402422KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/16watt 422Kohms 1% 100ppm - CRCW0402422KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 422Kohms 1% 100ppm
CRCW0402422KFKED
Thick Film Resistors - SMD 1/16watt 422Kohms 1% 100ppm CRCW0402422KFKED
Thick Film Resistors - SMD 1/16watt 422Kohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 422Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-422KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422KLCT-ND
Chip Resistor - Surface Mount 541-422KLCT-ND
422 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

422 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-422KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422KLTR-ND
Chip Resistor - Surface Mount 541-422KLTR-ND
422 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

422 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-422KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422KLDKR-ND
Chip Resistor - Surface Mount 541-422KLDKR-ND
422 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

422 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402422KFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402422KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402422KFKED
RES SMD 422K OHM 1% 1/16W 0402

RES SMD 422K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 422K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7066 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7066
Res, Thick Film, 422K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7066
RES, THICK FILM, 422K, 1%, 0.063W, 0402, REEL; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 422K, 1%, 0.063W, 0402, REEL; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 422K, 1%, 0.063W, 0402; Resistance Vishay - 52K7065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422K, 1%, 0.063W, 0402; Resistance Vishay
52K7065
Res, Thick Film, 422K, 1%, 0.063W, 0402; Resistance Vishay 52K7065
RES, THICK FILM, 422K, 1%, 0.063W, 0402; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 422K, 1%, 0.063W, 0402; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 422 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2293 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 422 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2293
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 422 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2293
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 422 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 422 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0402422KFKED CRCW0402422KFKED 541-422KLCT-ND CRCW0402422KFKED 52K7066 24W2293
Product Name SMD 50V Resistor Thick Film Resistors - SMD 1/16watt 422Kohms 1% 100ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 422K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 422 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 422000 ohms 422000 ohms 422000 ohms 422000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573137 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1005FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details