Vishay Precision Group CRCW0402402KFKTD CRCW0402402KFKTD

Description
CRCW0402402KFKTD
Request a Quote Datasheet
Description
CRCW0402402KFKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402402KFKTD - CRCW0402402KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402402KFKTD
CRCW0402402KFKTD
CRCW0402402KFKTD CRCW0402402KFKTD
CRCW0402402KFKTD

CRCW0402402KFKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402402KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402402KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402402KFKTDTR-ND
402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402402KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402402KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402402KFKTDCT-ND
RES SMD 402K OHM 1% 1/16W 0402

RES SMD 402K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402402KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402402KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402402KFKTDDKR-ND
RES SMD 402K OHM 1% 1/16W 0402

RES SMD 402K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 402K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7784
Res, Thick Film, 402K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7784
RES, THICK FILM, 402K, 1%, 0.063W, 0402, REEL; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 402K, 1%, 0.063W, 0402, REEL; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402402KFKTD 541-CRCW0402402KFKTDTR-ND 07J7784
Product Name CRCW0402402KFKTD Chip Resistor - Surface Mount Res, Thick Film, 402K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details