Vishay Intertechnology, Inc. RES 3.65 OHM 1/16W 1% 0402 SMD CRCW04023R65FNTD

Description
RES 3.65ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.65ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 1/16W 1% 0402 SMD - CRCW04023R65FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1/16W 1% 0402 SMD
CRCW04023R65FNTD
RES 3.65 OHM 1/16W 1% 0402 SMD CRCW04023R65FNTD
RES 3.65ohm 1/16W 1% 0402 SMD

RES 3.65ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023R65FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023R65FNTD-ND
Chip Resistor - Surface Mount CRCW04023R65FNTD-ND
3.65 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.65 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04023R65FNTD CRCW04023R65FNTD-ND
Product Name RES 3.65 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers