RES 3.74Mohm 1/16W 1% 0402 SMD
3.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
CRCW0402 3.74M 1% 100 RT7 ROHS COMPLIANT: NO
RES SMD 3.74M OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW04023M74FKTD | CRCW04023M74FKTD-ND | 48P7661 | CRCW04023M74FKTD |
| Product Name | RES 3.74M OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount | Crcw0402 3.74M 1% 100 Rt7 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402 | |
| Resistance Range | 3.74E6 ohms | 3.74E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 16 watts | 0.0630 watts | 0.0630 to 0.0625 watts | |
| Configuration | Single Resistor | Single Resistor |