Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04023M74FKED

Description
3.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.74MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74MLTR-ND
Chip Resistor - Surface Mount 541-3.74MLTR-ND
3.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.74MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74MLDKR-ND
Chip Resistor - Surface Mount 541-3.74MLDKR-ND
3.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.74MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74MLCT-ND
Chip Resistor - Surface Mount 541-3.74MLCT-ND
3.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.74M OHM 1/16W 1% 0402 SMD - CRCW04023M74FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74M OHM 1/16W 1% 0402 SMD
CRCW04023M74FKED
RES 3.74M OHM 1/16W 1% 0402 SMD CRCW04023M74FKED
RES 3.74Mohm 1/16W 1% 0402 SMD

RES 3.74Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 3M74, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3350 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M74, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3350
Res, Thick Film, 3M74, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3350
RES, THICK FILM, 3M74, 1%, 0.063W, 0402, REEL; Resistance:3.74Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M74, 1%, 0.063W, 0402, REEL; Resistance:3.74Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023M74FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023M74FKED
Chip Resistor - Surface Mount CRCW04023M74FKED
RES SMD 3.74M OHM 1% 1/16W 0402

RES SMD 3.74M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-3.74MLTR-ND CRCW04023M74FKED 47P3350 CRCW04023M74FKED
Product Name Chip Resistor - Surface Mount RES 3.74M OHM 1/16W 1% 0402 SMD Res, Thick Film, 3M74, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers