Vishay Intertechnology, Inc. RES 3.65M OHM 1/16W 1% 0402 SMD CRCW04023M65FKTD

Description
RES 3.65Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.65Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65M OHM 1/16W 1% 0402 SMD - CRCW04023M65FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65M OHM 1/16W 1% 0402 SMD
CRCW04023M65FKTD
RES 3.65M OHM 1/16W 1% 0402 SMD CRCW04023M65FKTD
RES 3.65Mohm 1/16W 1% 0402 SMD

RES 3.65Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023M65FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023M65FKTD-ND
Chip Resistor - Surface Mount CRCW04023M65FKTD-ND
3.65 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.65 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 3.65M 1% 100 Rt7 Rohs Compliant Vishay - 48P7660 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 3.65M 1% 100 Rt7 Rohs Compliant Vishay
48P7660
Crcw0402 3.65M 1% 100 Rt7 Rohs Compliant Vishay 48P7660
CRCW0402 3.65M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 3.65M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023M65FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023M65FKTD
Chip Resistor - Surface Mount CRCW04023M65FKTD
RES SMD 3.65M OHM 1% 1/16W 0402

RES SMD 3.65M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW04023M65FKTD CRCW04023M65FKTD-ND 48P7660 CRCW04023M65FKTD
Product Name RES 3.65M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 3.65M 1% 100 Rt7 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 3.65E6 ohms 3.65E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details