Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW04023M24FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3711 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3711
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3711
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2183 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2183
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2183
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3711
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details