Vishay Intertechnology, Inc. RES 3.0M OHM 1/16W 5% 0402 SMD CRCW04023M00JNTD

Description
RES 3.0Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 3.0Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0M OHM 1/16W 5% 0402 SMD - CRCW04023M00JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0M OHM 1/16W 5% 0402 SMD
CRCW04023M00JNTD
RES 3.0M OHM 1/16W 5% 0402 SMD CRCW04023M00JNTD
RES 3.0Mohm 1/16W 5% 0402 SMD

RES 3.0Mohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023M00JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023M00JNTD-ND
Chip Resistor - Surface Mount CRCW04023M00JNTD-ND
3 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04023M00JNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04023M00JNTD
Resistors - Chip Resistor - Surface Mount CRCW04023M00JNTD
RES SMD 3M OHM 5% 1/16W 0402

RES SMD 3M OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04023M00JNTD CRCW04023M00JNTD-ND CRCW04023M00JNTD
Product Name RES 3.0M OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 3.00E6 ohms 3.00E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details