Vishay Precision Group Chip Resistor - Surface Mount CRCW04023M00FKED

Description
3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.00MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00MLDKR-ND
Chip Resistor - Surface Mount 541-3.00MLDKR-ND
3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00MLTR-ND
Chip Resistor - Surface Mount 541-3.00MLTR-ND
3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00MLCT-ND
Chip Resistor - Surface Mount 541-3.00MLCT-ND
3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.00M OHM 1/16W 1% 0402 SMD - CRCW04023M00FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00M OHM 1/16W 1% 0402 SMD
CRCW04023M00FKED
RES 3.00M OHM 1/16W 1% 0402 SMD CRCW04023M00FKED
RES 3.00Mohm 1/16W 1% 0402 SMD

RES 3.00Mohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789295
Surface Mount Resistors 6789295
Vishay CRCW04023M00FKED

Vishay CRCW04023M00FKED

Supplier's Site
Surface Mount Resistors - 6789295P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789295P
Surface Mount Resistors 6789295P
Vishay CRCW04023M00FKED

Vishay CRCW04023M00FKED

Supplier's Site
Surface Mount Resistors - 1823716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823716
Surface Mount Resistors 1823716
Vishay CRCW04023M00FKED

Vishay CRCW04023M00FKED

Supplier's Site
Res, Thick Film, 3M, 1%, 0.063W, 0402; Resistance Vishay - 89M6638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M, 1%, 0.063W, 0402; Resistance Vishay
89M6638
Res, Thick Film, 3M, 1%, 0.063W, 0402; Resistance Vishay 89M6638
RES, THICK FILM, 3M, 1%, 0.063W, 0402; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 3M, 1%, 0.063W, 0402; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6639
Res, Thick Film, 3M, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6639
RES, THICK FILM, 3M, 1%, 0.063W, 0402, REEL; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M, 1%, 0.063W, 0402, REEL; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3707 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3707
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3707
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
D10/crcw0402 100 3M 1% Et7 E3 Vishay - 37AH9427 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 100 3M 1% Et7 E3 Vishay
37AH9427
D10/crcw0402 100 3M 1% Et7 E3 Vishay 37AH9427
D10/CRCW0402 100 3M 1% ET7 E3

D10/CRCW0402 100 3M 1% ET7 E3

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2179
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2179
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.00MLDKR-ND CRCW04023M00FKED 6789295 6789295P 1823716 89M6638 89M6639 28W3707 37AH9427
Product Name Chip Resistor - Surface Mount RES 3.00M OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 3M, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 3M, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay D10/crcw0402 100 3M 1% Et7 E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details