3.92 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
3.92 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
3.92 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 3.92K OHM 1% 1/16W 0402
RES, THICK FILM, 3K92, 1%, 0.063W, 0402, REEL; Resistance:3.92kohm;
RES, THICK FILM, 3K92, 1%, 0.063W, 0402; Resistance:3.92kohm;
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-3.92KLTR-ND | CRCW04023K92FKED | CRCW04023K92FKED | 42K3462 |
| Product Name | Chip Resistor - Surface Mount | CRCW04023K92FKED | Chip Resistor - Surface Mount | Res, Thick Film, 3K92, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |