Vishay Intertechnology, Inc. RES 3.9K OHM 1/16W 5% 0402 SMD CRCW04023K90JNTD

Description
RES 3.9Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 3.9Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/16W 5% 0402 SMD - CRCW04023K90JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/16W 5% 0402 SMD
CRCW04023K90JNTD
RES 3.9K OHM 1/16W 5% 0402 SMD CRCW04023K90JNTD
RES 3.9Kohm 1/16W 5% 0402 SMD

RES 3.9Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023K90JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023K90JNTD-ND
Chip Resistor - Surface Mount CRCW04023K90JNTD-ND
3.9 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04023K90JNTD CRCW04023K90JNTD-ND
Product Name RES 3.9K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details