Vishay Precision Group Chip Resistor - Surface Mount CRCW04023K74FKED

Description
3.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.74KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74KLTR-ND
Chip Resistor - Surface Mount 541-3.74KLTR-ND
3.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.74KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74KLDKR-ND
Chip Resistor - Surface Mount 541-3.74KLDKR-ND
3.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.74KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74KLCT-ND
Chip Resistor - Surface Mount 541-3.74KLCT-ND
3.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.74K OHM 1/16W 1% 0402 SMD - CRCW04023K74FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/16W 1% 0402 SMD
CRCW04023K74FKED
RES 3.74K OHM 1/16W 1% 0402 SMD CRCW04023K74FKED
RES 3.74Kohm 1/16W 1% 0402 SMD

RES 3.74Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 3K74, 1%, 0.063W, 0402; Resistance Vishay - 52K6949 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K74, 1%, 0.063W, 0402; Resistance Vishay
52K6949
Res, Thick Film, 3K74, 1%, 0.063W, 0402; Resistance Vishay 52K6949
RES, THICK FILM, 3K74, 1%, 0.063W, 0402; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K74, 1%, 0.063W, 0402; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K74, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K74, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3461
Res, Thick Film, 3K74, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3461
RES, THICK FILM, 3K74, 1%, 0.063W, 0402, REEL; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K74, 1%, 0.063W, 0402, REEL; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 3.74K OHM 1% 1/16W 0402 - 873-CRCW04023K74FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.74K OHM 1% 1/16W 0402
873-CRCW04023K74FKED
RES SMD 3.74K OHM 1% 1/16W 0402 873-CRCW04023K74FKED
RES SMD 3.74K OHM 1% 1/16W 0402

RES SMD 3.74K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.74KLTR-ND CRCW04023K74FKED 52K6949 873-CRCW04023K74FKED
Product Name Chip Resistor - Surface Mount RES 3.74K OHM 1/16W 1% 0402 SMD Res, Thick Film, 3K74, 1%, 0.063W, 0402; Resistance Vishay RES SMD 3.74K OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers