Vishay Intertechnology, Inc. RES 3.60K OHM 1/16W 1% 0402 SMD CRCW04023K60FKTD

Description
RES 3.60Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.60Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60K OHM 1/16W 1% 0402 SMD - CRCW04023K60FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60K OHM 1/16W 1% 0402 SMD
CRCW04023K60FKTD
RES 3.60K OHM 1/16W 1% 0402 SMD CRCW04023K60FKTD
RES 3.60Kohm 1/16W 1% 0402 SMD

RES 3.60Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023K60FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023K60FKTD-ND
Chip Resistor - Surface Mount CRCW04023K60FKTD-ND
3.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 3.6K 1% 100 Rt7 Rohs Compliant Vishay - 48P7646 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 3.6K 1% 100 Rt7 Rohs Compliant Vishay
48P7646
Crcw0402 3.6K 1% 100 Rt7 Rohs Compliant Vishay 48P7646
CRCW0402 3.6K 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 3.6K 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04023K60FKTD CRCW04023K60FKTD-ND 48P7646
Product Name RES 3.60K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 3.6K 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 3600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details