Vishay Precision Group RES 3.57K OHM 1/16W 1% 0402 SMD CRCW04023K57FKTD

Description
RES 3.57Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.57Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/16W 1% 0402 SMD - CRCW04023K57FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/16W 1% 0402 SMD
CRCW04023K57FKTD
RES 3.57K OHM 1/16W 1% 0402 SMD CRCW04023K57FKTD
RES 3.57Kohm 1/16W 1% 0402 SMD

RES 3.57Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04023K57FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K57FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04023K57FKTDCT-ND
RES SMD 3.57K OHM 1% 1/16W 0402

RES SMD 3.57K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K57FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K57FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04023K57FKTDDKR-ND
RES SMD 3.57K OHM 1% 1/16W 0402

RES SMD 3.57K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K57FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K57FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04023K57FKTDTR-ND
3.57 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K57, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7757 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K57, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7757
Res, Thick Film, 3K57, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7757
RES, THICK FILM, 3K57, 1%, 0.063W, 0402, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K57, 1%, 0.063W, 0402, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04023K57FKTD 541-CRCW04023K57FKTDCT-ND 07J7757
Product Name RES 3.57K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 3K57, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 3570 ohms 3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4752FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details