Vishay Precision Group Thick Film Resistors - SMD 1/16watt 3.48Kohms 1% CRCW04023K48FKED

Description
Thick Film Resistors - SMD 1/16watt 3.48Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 3.48Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 3.48Kohms 1% - CRCW04023K48FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 3.48Kohms 1%
CRCW04023K48FKED
Thick Film Resistors - SMD 1/16watt 3.48Kohms 1% CRCW04023K48FKED
Thick Film Resistors - SMD 1/16watt 3.48Kohms 1%

Thick Film Resistors - SMD 1/16watt 3.48Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-3.48KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KLTR-ND
Chip Resistor - Surface Mount 541-3.48KLTR-ND
3.48 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.48KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KLCT-ND
Chip Resistor - Surface Mount 541-3.48KLCT-ND
3.48 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.48KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48KLDKR-ND
Chip Resistor - Surface Mount 541-3.48KLDKR-ND
3.48 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04023K48FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04023K48FKED
Resistors - Chip Resistor - Surface Mount CRCW04023K48FKED
RES SMD 3.48K OHM 1% 1/16W 0402

RES SMD 3.48K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 3K48, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K48, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3459
Res, Thick Film, 3K48, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3459
RES, THICK FILM, 3K48, 1%, 0.063W, 0402, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K48, 1%, 0.063W, 0402, REEL; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K48, 1%, 0.063W, 0402; Resistance Vishay - 52K6945 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K48, 1%, 0.063W, 0402; Resistance Vishay
52K6945
Res, Thick Film, 3K48, 1%, 0.063W, 0402; Resistance Vishay 52K6945
RES, THICK FILM, 3K48, 1%, 0.063W, 0402; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K48, 1%, 0.063W, 0402; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.48 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9066 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.48 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9066
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.48 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9066
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.48 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.48 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04023K48FKED 541-3.48KLTR-ND CRCW04023K48FKED 42K3459 26W9066
Product Name Thick Film Resistors - SMD 1/16watt 3.48Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K48, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.48 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms 3480 ohms 3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details