Vishay Precision Group Surface Mount Resistors CRCW04023K32FKED

Description
Vishay CRCW04023K32FKED
Request a Quote Datasheet
Description
Vishay CRCW04023K32FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789267
Surface Mount Resistors 6789267
Vishay CRCW04023K32FKED

Vishay CRCW04023K32FKED

Supplier's Site
Surface Mount Resistors - 6789267P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789267P
Surface Mount Resistors 6789267P
Vishay CRCW04023K32FKED

Vishay CRCW04023K32FKED

Supplier's Site
Surface Mount Resistors - 1823477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823477
Surface Mount Resistors 1823477
Vishay CRCW04023K32FKED

Vishay CRCW04023K32FKED

Supplier's Site
Surface Mount Resistors - 1688432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688432
Surface Mount Resistors 1688432
Vishay CRCW04023K32FKED

Vishay CRCW04023K32FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-3.32KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32KLCT-ND
Chip Resistor - Surface Mount 541-3.32KLCT-ND
3.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32KLDKR-ND
Chip Resistor - Surface Mount 541-3.32KLDKR-ND
3.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.32KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.32KLTR-ND
Chip Resistor - Surface Mount 541-3.32KLTR-ND
3.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.32K OHM 1/16W 1% 0402 SMD - CRCW04023K32FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/16W 1% 0402 SMD
CRCW04023K32FKED
RES 3.32K OHM 1/16W 1% 0402 SMD CRCW04023K32FKED
RES 3.32Kohm 1/16W 1% 0402 SMD

RES 3.32Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 3K32, 1%, 0.063W, 0402; Resistance Vishay - 52K6942 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K32, 1%, 0.063W, 0402; Resistance Vishay
52K6942
Res, Thick Film, 3K32, 1%, 0.063W, 0402; Resistance Vishay 52K6942
RES, THICK FILM, 3K32, 1%, 0.063W, 0402; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K32, 1%, 0.063W, 0402; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K32, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3458 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K32, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3458
Res, Thick Film, 3K32, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3458
RES, THICK FILM, 3K32, 1%, 0.063W, 0402, REEL; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K32, 1%, 0.063W, 0402, REEL; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3953 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3953
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3953
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.32 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04023K32FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023K32FKED
Chip Resistor - Surface Mount CRCW04023K32FKED
RES SMD 3.32K OHM 1% 1/16W 0402

RES SMD 3.32K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6789267 6789267P 1823477 541-3.32KLCT-ND CRCW04023K32FKED 52K6942 27W3953 CRCW04023K32FKED
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 3.32K OHM 1/16W 1% 0402 SMD Res, Thick Film, 3K32, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.32 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS
Resistance Range 3320 ohms 3320 ohms 3320 ohms 3320 ohms
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details