Vishay Precision Group Chip Resistor - Surface Mount CRCW04023K16FKTD

Description
3.16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04023K16FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K16FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04023K16FKTDTR-ND
3.16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K16FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K16FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04023K16FKTDCT-ND
RES SMD 3.16K OHM 1% 1/16W 0402

RES SMD 3.16K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023K16FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023K16FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04023K16FKTDDKR-ND
RES SMD 3.16K OHM 1% 1/16W 0402

RES SMD 3.16K OHM 1% 1/16W 0402

Buy Now Datasheet
CRCW04023K16FKTD - CRCW04023K16FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04023K16FKTD
CRCW04023K16FKTD
CRCW04023K16FKTD CRCW04023K16FKTD
CRCW04023K16FKTD

CRCW04023K16FKTD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04023K16FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04023K16FKTD
Resistors - Chip Resistor - Surface Mount CRCW04023K16FKTD
RES SMD 3.16K OHM 1% 1/16W 0402

RES SMD 3.16K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 3K16, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7732 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K16, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7732
Res, Thick Film, 3K16, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7732
RES, THICK FILM, 3K16, 1%, 0.063W, 0402, REEL; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K16, 1%, 0.063W, 0402, REEL; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW04023K16FKTDTR-ND CRCW04023K16FKTD CRCW04023K16FKTD 07J7732
Product Name Chip Resistor - Surface Mount CRCW04023K16FKTD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K16, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9260 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details