Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW040239K2FKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW040239K2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW040239K2FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW040239K2FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040239K2FKED
867188-CRCW040239K2FKED
Chip Resistor - Surface Mount - CRCW040239K2FKED 867188-CRCW040239K2FKED
Manufacturer: Vishay Win Source Part Number: 867188-CRCW040239K2F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 39.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 39K2 1% ET7 E3, 541-39.2KLCT, 541-39.2KLTR, 541-39.2KLDKR

Manufacturer: Vishay
Win Source Part Number: 867188-CRCW040239K2FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 39.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 39K2 1% ET7 E3, 541-39.2KLCT, 541-39.2KLTR, 541-39.2KLDKR

Buy Now Datasheet
Surface Mount Resistors - 6789248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789248
Surface Mount Resistors 6789248
Vishay CRCW040239K2FKED

Vishay CRCW040239K2FKED

Supplier's Site
Surface Mount Resistors - 6789248P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789248P
Surface Mount Resistors 6789248P
Vishay CRCW040239K2FKED

Vishay CRCW040239K2FKED

Supplier's Site
Surface Mount Resistors - 1688426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688426
Surface Mount Resistors 1688426
Vishay CRCW040239K2FKED

Vishay CRCW040239K2FKED

Supplier's Site
Surface Mount Resistors - 1819281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819281
Surface Mount Resistors 1819281
Vishay CRCW040239K2FKED

Vishay CRCW040239K2FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-39.2KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2KLCT-ND
Chip Resistor - Surface Mount 541-39.2KLCT-ND
39.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.2KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2KLTR-ND
Chip Resistor - Surface Mount 541-39.2KLTR-ND
39.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.2KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2KLDKR-ND
Chip Resistor - Surface Mount 541-39.2KLDKR-ND
39.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 63mW 50V Resistor - 52-CRCW040239K2FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW 50V Resistor
52-CRCW040239K2FKED
SMD 63mW 50V Resistor 52-CRCW040239K2FKED
0402 Thick Film Resistor, 39.2kR, 1%, 63mW, 50V, SMD Product overview: CRCW040239K2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040239K2FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 39.2kR, 1%, 63mW, 50V, SMD Product overview: CRCW040239K2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040239K2FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040239K2FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040239K2FKED
Resistors - Chip Resistor - Surface Mount CRCW040239K2FKED
RES SMD 39.2K OHM 1% 1/16W 0402

RES SMD 39.2K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 39K2, 1%, 0.063W, 0402; Resistance Vishay - 52K7028 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K2, 1%, 0.063W, 0402; Resistance Vishay
52K7028
Res, Thick Film, 39K2, 1%, 0.063W, 0402; Resistance Vishay 52K7028
RES, THICK FILM, 39K2, 1%, 0.063W, 0402; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39K2, 1%, 0.063W, 0402; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 39K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3481 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3481
Res, Thick Film, 39K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3481
RES, THICK FILM, 39K2, 1%, 0.063W, 0402, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39K2, 1%, 0.063W, 0402, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040239K2FKED 867188-CRCW040239K2FKED 6789248 6789248P 1819281 541-39.2KLCT-ND 52-CRCW040239K2FKED CRCW040239K2FKED 52K7028
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:39.2kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount - CRCW040239K2FKED Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 63mW 50V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 39K2, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details