Vishay Precision Group Chip Resistor - Surface Mount CRCW0402392KFKED

Description
392 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
392 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-392KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392KLDKR-ND
Chip Resistor - Surface Mount 541-392KLDKR-ND
392 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

392 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-392KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392KLTR-ND
Chip Resistor - Surface Mount 541-392KLTR-ND
392 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

392 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-392KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392KLCT-ND
Chip Resistor - Surface Mount 541-392KLCT-ND
392 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

392 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW0402392KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW0402392KFKED
Thick Film ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402392KFKED
Thick Film ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Res, Thick Film, 392K, 1%, 0.063W, 0402; Resistance Vishay - 52K7031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 392K, 1%, 0.063W, 0402; Resistance Vishay
52K7031
Res, Thick Film, 392K, 1%, 0.063W, 0402; Resistance Vishay 52K7031
RES, THICK FILM, 392K, 1%, 0.063W, 0402; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 392K, 1%, 0.063W, 0402; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 392K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7032 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 392K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7032
Res, Thick Film, 392K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7032
RES, THICK FILM, 392K, 1%, 0.063W, 0402, REEL; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 392K, 1%, 0.063W, 0402, REEL; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-392KLDKR-ND CRCW0402392KFKED 52K7031
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Res, Thick Film, 392K, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details