Vishay Intertechnology, Inc. RES, 0402, TF, 3.92K, 1%, 1/16W CRCW04023921FRT7

Description
RES, 0402, TF, 3.92K, 1%, 1/16W
Request a Quote
Description
RES, 0402, TF, 3.92K, 1%, 1/16W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0402, TF, 3.92K, 1%, 1/16W - CRCW04023921FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0402, TF, 3.92K, 1%, 1/16W
CRCW04023921FRT7
RES, 0402, TF, 3.92K, 1%, 1/16W CRCW04023921FRT7
RES, 0402, TF, 3.92K, 1%, 1/16W

RES, 0402, TF, 3.92K, 1%, 1/16W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023921FRT7
Product Name RES, 0402, TF, 3.92K, 1%, 1/16W
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details