VISHAY INTERTECHNOLOGY, INC.
CRCW04023921F -- RES, 3.92K OHM, 0402
Vishay Intertechnology, Inc.
RES, 3.92K OHM, 0402
CRCW04023921F
Description
RES, 3.92Kohm, 0402
Request a Quote
Email Supplier
Description
RES, 3.92Kohm, 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04023921F |
|
Product Name
|
RES, 3.92K OHM, 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details