Vishay Intertechnology, Inc. RES 383 OHM 1/16W 1% 0402 SMD CRCW0402383RFKTD

Description
RES 383ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 383ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/16W 1% 0402 SMD - CRCW0402383RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/16W 1% 0402 SMD
CRCW0402383RFKTD
RES 383 OHM 1/16W 1% 0402 SMD CRCW0402383RFKTD
RES 383ohm 1/16W 1% 0402 SMD

RES 383ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402383RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402383RFKTD-ND
Chip Resistor - Surface Mount CRCW0402383RFKTD-ND
383 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402383RFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402383RFKTD
Chip Resistor - Surface Mount CRCW0402383RFKTD
RES SMD 383 OHM 1% 1/16W 0402

RES SMD 383 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 383R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7771
Res, Thick Film, 383R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7771
RES, THICK FILM, 383R, 1%, 0.063W, 0402, REEL; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 383R, 1%, 0.063W, 0402, REEL; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402383RFKTD CRCW0402383RFKTD-ND CRCW0402383RFKTD 07J7771
Product Name RES 383 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 383R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 383 ohms 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers