Vishay Intertechnology, Inc. RES CHIP 3.83K 1% 0.06W CRCW04023831FRT7

Description
RES CHIP 3.83K 1% 0.06W
Request a Quote
Description
RES CHIP 3.83K 1% 0.06W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 3.83K 1% 0.06W - CRCW04023831FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 3.83K 1% 0.06W
CRCW04023831FRT7
RES CHIP 3.83K 1% 0.06W CRCW04023831FRT7
RES CHIP 3.83K 1% 0.06W

RES CHIP 3.83K 1% 0.06W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023831FRT7
Product Name RES CHIP 3.83K 1% 0.06W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3303FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details