Vishay Precision Group RES 37.4 OHM 1/16W 1% 0402 SMD CRCW040237R4FKED

Description
RES 37.4ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 37.4ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/16W 1% 0402 SMD - CRCW040237R4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/16W 1% 0402 SMD
CRCW040237R4FKED
RES 37.4 OHM 1/16W 1% 0402 SMD CRCW040237R4FKED
RES 37.4ohm 1/16W 1% 0402 SMD

RES 37.4ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-37.4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-37.4LDKR-ND
Chip Resistor - Surface Mount 541-37.4LDKR-ND
37.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

37.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-37.4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-37.4LCT-ND
Chip Resistor - Surface Mount 541-37.4LCT-ND
37.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

37.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-37.4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-37.4LTR-ND
Chip Resistor - Surface Mount 541-37.4LTR-ND
37.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

37.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 37R4, 1%, 0.063W, 0402; Resistance Vishay - 52K7016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37R4, 1%, 0.063W, 0402; Resistance Vishay
52K7016
Res, Thick Film, 37R4, 1%, 0.063W, 0402; Resistance Vishay 52K7016
RES, THICK FILM, 37R4, 1%, 0.063W, 0402; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 37R4, 1%, 0.063W, 0402; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 37R4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3479 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37R4, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3479
Res, Thick Film, 37R4, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3479
RES, THICK FILM, 37R4, 1%, 0.063W, 0402, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 37R4, 1%, 0.063W, 0402, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 37.4 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3969 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 37.4 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3969
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 37.4 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3969
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 37.4 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 37.4 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040237R4FKED 541-37.4LDKR-ND 52K7016 27W3969
Product Name RES 37.4 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 37R4, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 37.4 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details