Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:374kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402374KFKED

Description
Thick Film ResistorSeries:CRCW; Resistance:374kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:374kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:374kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW0402374KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:374kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW0402374KFKED
Thick Film ResistorSeries:CRCW; Resistance:374kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402374KFKED
Thick Film ResistorSeries:CRCW; Resistance:374kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:374kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-374KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374KLCT-ND
Chip Resistor - Surface Mount 541-374KLCT-ND
374 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

374 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-374KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374KLTR-ND
Chip Resistor - Surface Mount 541-374KLTR-ND
374 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

374 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-374KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374KLDKR-ND
Chip Resistor - Surface Mount 541-374KLDKR-ND
374 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

374 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 374Kohm, 63Mw, 1%; Resistance Vishay - 52K7017 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 374Kohm, 63Mw, 1%; Resistance Vishay
52K7017
Thick Film Resistor, 374Kohm, 63Mw, 1%; Resistance Vishay 52K7017
THICK FILM RESISTOR, 374KOHM, 63mW, 1%; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

THICK FILM RESISTOR, 374KOHM, 63mW, 1%; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 374K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7018 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7018
Res, Thick Film, 374K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7018
RES, THICK FILM, 374K, 1%, 0.063W, 0402, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 374K, 1%, 0.063W, 0402, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9099 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9099
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9099
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 374 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 374 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2245 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2245
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2245
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 374 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 374 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402374KFKED 541-374KLCT-ND 52K7017 52K7018 26W9099
Product Name Thick Film ResistorSeries:CRCW; Resistance:374kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Chip Resistor - Surface Mount Thick Film Resistor, 374Kohm, 63Mw, 1%; Resistance Vishay Res, Thick Film, 374K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567747 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers