36 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/16watt 36ohms 5%
CRCW0402 36 5% 200 RT7 ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW040236R0JNTD-ND | CRCW040236R0JNTD | 48P7710 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/16watt 36ohms 5% | Crcw0402 36 5% 200 Rt7 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402 |
| Resistance Range | 36 ohms | 36 ohms |