Vishay Precision Group RES 36.0K OHM 1/16W 1% 0402 SMD CRCW040236K0FKED

Description
RES 36.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 36.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0K OHM 1/16W 1% 0402 SMD - CRCW040236K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0K OHM 1/16W 1% 0402 SMD
CRCW040236K0FKED
RES 36.0K OHM 1/16W 1% 0402 SMD CRCW040236K0FKED
RES 36.0Kohm 1/16W 1% 0402 SMD

RES 36.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-36.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0KLTR-ND
Chip Resistor - Surface Mount 541-36.0KLTR-ND
36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0KLDKR-ND
Chip Resistor - Surface Mount 541-36.0KLDKR-ND
36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0KLCT-ND
Chip Resistor - Surface Mount 541-36.0KLCT-ND
36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 36kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW040236K0FKED - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 36kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW040236K0FKED
62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 36kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW040236K0FKED
62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 36kΩ 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 36kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 36K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6646
Res, Thick Film, 36K, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6646
RES, THICK FILM, 36K, 1%, 0.063W, 0402, REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36K, 1%, 0.063W, 0402, REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 36K, 1%, 0.063W, 0402; Resistance Vishay - 89M6645 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K, 1%, 0.063W, 0402; Resistance Vishay
89M6645
Res, Thick Film, 36K, 1%, 0.063W, 0402; Resistance Vishay 89M6645
RES, THICK FILM, 36K, 1%, 0.063W, 0402; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 36K, 1%, 0.063W, 0402; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040236K0FKED 541-36.0KLTR-ND 17930-CRCW040236K0FKED 89M6646 89M6645
Product Name RES 36.0K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount 62.5mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 36kΩ 0402 Chip Resistor - Surface Mount ROHS Res, Thick Film, 36K, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 36K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 36000 ohms 36000 ohms 36000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD153JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details