RES 365Kohm .125W 1% 0402 SMD
365 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 365K OHM 1% 1/5W 0402
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW0402365KFKEDHP | CRCW0402365KFKEDHP-ND | CRCW0402365KFKEDHP |
| Product Name | RES 365K OHM .125W 1% 0402 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | |
| Resistance Range | 365000 ohms | 365000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1250 watts | 0.2000 watts | 0.2000 watts |
| Configuration | Single Resistor |