Vishay Precision Group Chip Resistor - Surface Mount CRCW0402357RFKTD

Description
357 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
357 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402357RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402357RFKTD-ND
Chip Resistor - Surface Mount CRCW0402357RFKTD-ND
357 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402357RFKTD - CRCW0402357RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402357RFKTD
CRCW0402357RFKTD
CRCW0402357RFKTD CRCW0402357RFKTD
CRCW0402357RFKTD

CRCW0402357RFKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402357RFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402357RFKTD
Chip Resistor - Surface Mount CRCW0402357RFKTD
RES SMD 357 OHM 1% 1/16W 0402

RES SMD 357 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 357R, 1%, 0.063W, 0402; Resistance Vishay - 96C9695 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357R, 1%, 0.063W, 0402; Resistance Vishay
96C9695
Res, Thick Film, 357R, 1%, 0.063W, 0402; Resistance Vishay 96C9695
RES, THICK FILM, 357R, 1%, 0.063W, 0402; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

RES, THICK FILM, 357R, 1%, 0.063W, 0402; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402357RFKTD-ND CRCW0402357RFKTD CRCW0402357RFKTD 96C9695
Product Name Chip Resistor - Surface Mount CRCW0402357RFKTD Chip Resistor - Surface Mount Res, Thick Film, 357R, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573198 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details