Vishay Intertechnology, Inc. RSM, TKF 35.7K 1/16W 1% 0 CRCW04023572FRT7

Description
RSM, TKF 35.7K 1/16W 1% 0
Request a Quote
Description
RSM, TKF 35.7K 1/16W 1% 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TKF 35.7K 1/16W 1% 0 - CRCW04023572FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TKF 35.7K 1/16W 1% 0
CRCW04023572FRT7
RSM, TKF 35.7K 1/16W 1% 0 CRCW04023572FRT7
RSM, TKF 35.7K 1/16W 1% 0

RSM, TKF 35.7K 1/16W 1% 0

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023572FRT7
Product Name RSM, TKF 35.7K 1/16W 1% 0
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers