Vishay Precision Group Chip Resistor - Surface Mount CRCW040234R8FKTD

Description
34.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
34.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040234R8FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040234R8FKTD-ND
Chip Resistor - Surface Mount CRCW040234R8FKTD-ND
34.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

34.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 34.8 OHM 1/16W 1% 0402 SMD - CRCW040234R8FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/16W 1% 0402 SMD
CRCW040234R8FKTD
RES 34.8 OHM 1/16W 1% 0402 SMD CRCW040234R8FKTD
RES 34.8ohm 1/16W 1% 0402 SMD

RES 34.8ohm 1/16W 1% 0402 SMD

Supplier's Site
Resistor, Thick Film, 34.8 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7746 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 34.8 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7746
Resistor, Thick Film, 34.8 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7746
RESISTOR, THICK FILM, 34.8 OHM, 63mW, 1%, FULL REEL; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 34.8 OHM, 63mW, 1%, FULL REEL; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040234R8FKTD-ND CRCW040234R8FKTD 07J7746
Product Name Chip Resistor - Surface Mount RES 34.8 OHM 1/16W 1% 0402 SMD Resistor, Thick Film, 34.8 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details