Vishay Precision Group SMD 16W Resistor CRCW040234K8FKED

Description
34.8kR 1% 1/16W 0402 Thick Film SMD Resistor Product overview: CRCW040234K8FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040234K8FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
34.8kR 1% 1/16W 0402 Thick Film SMD Resistor Product overview: CRCW040234K8FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040234K8FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-CRCW040234K8FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW040234K8FKED
SMD 16W Resistor 52-CRCW040234K8FKED
34.8kR 1% 1/16W 0402 Thick Film SMD Resistor Product overview: CRCW040234K8FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040234K8FKED can be used for catalog matching and distributor lookup.

34.8kR 1% 1/16W 0402 Thick Film SMD Resistor Product overview: CRCW040234K8FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040234K8FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW040234K8FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW040234K8FKED
Thick Film ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW040234K8FKED
Thick Film ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-34.8KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8KLDKR-ND
Chip Resistor - Surface Mount 541-34.8KLDKR-ND
34.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.8KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8KLCT-ND
Chip Resistor - Surface Mount 541-34.8KLCT-ND
34.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.8KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8KLTR-ND
Chip Resistor - Surface Mount 541-34.8KLTR-ND
34.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053076-CRCW040234K8FKED
Resistors - Chip Resistor - Surface Mount 1053076-CRCW040234K8FKED
Win Source Part Number: 1053076-CRCW040234K8 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 34.8 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-0734K8L; RK73H1ETTP3482F; RC0402FR-0733KL; RC0402FR-0736KL; CRG0402F33K; CRG0402F36KCRCW04023 4K8FKED.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-34.8KLCT,541-34. 8KLDKR,541-34.8KLTR, D10/CRCW0402 100 34K8 1% ET7 E3 Base Product Number: CRCW0402

Win Source Part Number: 1053076-CRCW040234K8FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 34.8 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RC0402FR-0734K8L; RK73H1ETTP3482F; RC0402FR-0733KL; RC0402FR-0736KL; CRG0402F33K; CRG0402F36KCRCW040234K8FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-34.8KLCT,541-34.8KLDKR,541-34.8KLTR,D10/CRCW0402 100 34K8 1% ET7 E3
Base Product Number: CRCW0402

Buy Now Datasheet
Surface Mount Resistors - 6789207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789207
Surface Mount Resistors 6789207
Vishay CRCW040234K8FKED

Vishay CRCW040234K8FKED

Supplier's Site
Surface Mount Resistors - 1688415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688415
Surface Mount Resistors 1688415
Vishay CRCW040234K8FKED

Vishay CRCW040234K8FKED

Supplier's Site
Surface Mount Resistors - 1819283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819283
Surface Mount Resistors 1819283
Vishay CRCW040234K8FKED

Vishay CRCW040234K8FKED

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040234K8FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040234K8FKED
Resistors - Chip Resistor - Surface Mount CRCW040234K8FKED
RES SMD 34.8K OHM 1% 1/16W 0402

RES SMD 34.8K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 34K8, 1%, 0.063W, 0402; Resistance Vishay - 52K6986 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K8, 1%, 0.063W, 0402; Resistance Vishay
52K6986
Res, Thick Film, 34K8, 1%, 0.063W, 0402; Resistance Vishay 52K6986
RES, THICK FILM, 34K8, 1%, 0.063W, 0402; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34K8, 1%, 0.063W, 0402; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 34K8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6987 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K8, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6987
Res, Thick Film, 34K8, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6987
RES, THICK FILM, 34K8, 1%, 0.063W, 0402, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34K8, 1%, 0.063W, 0402, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 34.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9086 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 34.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9086
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 34.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9086
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 34.8 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 34.8 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW040234K8FKED CRCW040234K8FKED 541-34.8KLDKR-ND 1053076-CRCW040234K8FKED 6789207 1819283 CRCW040234K8FKED 52K6986 26W9086
Product Name SMD 16W Resistor Thick Film ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 34K8, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 34.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 34800 ohms 34800 ohms 34800 ohms 34800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details