RES 340Kohm 1/16W 1% 0402 SMD
340 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip Resistor; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0402340KFKTD | CRCW0402340KFKTD-ND | 07J7750 |
| Product Name | RES 340K OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 340000 ohms | 340000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 16 watts | 0.0630 watts | 0.0625 watts |
| Configuration | Single Resistor | Single Resistor |