Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 33.2 Ohms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
RES 33.2ohm 1/16W 1% 0402 SMD
33.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
33.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
33.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
0402 Thick Film Resistor, 33.2R, 1%, 50V, 63mW, SMD Product overview: CRCW040233R2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040233R2FKED can be used for catalog matching and distributor lookup.
RES SMD 33.2 OHM 1% 1/16W 0402
RES, THICK FILM, 33R2, 1%, 0.063W, 0402; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33.2 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW040233R2FKED | 541-33.2LDKR-ND | 52-CRCW040233R2FKED | CRCW040233R2FKED | 52K6980 | 24W2218 | |
| Product Name | Resistors Chip Resistor - Surface Mount | RES 33.2 OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount | SMD 50V 63mW Resistor | Chip Resistor - Surface Mount | Res, Thick Film, 33R2, 1%, 0.063W, 0402; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 33.2 ohms | 33.2 ohms | 33.2 ohms | 33.2 ohms | 33.2 ohms | 33.2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.0630 watts | 16 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0625 watts | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) |