Vishay Precision Group Chip Resistor - Surface Mount CRCW040233R0JNED

Description
33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-33JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33JCT-ND
Chip Resistor - Surface Mount 541-33JCT-ND
33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33JDKR-ND
Chip Resistor - Surface Mount 541-33JDKR-ND
33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33JTR-ND
Chip Resistor - Surface Mount 541-33JTR-ND
33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 33 Ohm 50V 63mW Resistor - 52-CRCW040233R0JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33 Ohm 50V 63mW Resistor
52-CRCW040233R0JNED
Automotive 33 Ohm 50V 63mW Resistor 52-CRCW040233R0JNED
33 Ohm 5% 0402 Thick Film Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW040233R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 33 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040233R0JNED can be used for catalog matching and distributor lookup.

33 Ohm 5% 0402 Thick Film Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW040233R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 33 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040233R0JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327348-CRCW040233R0JNED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327348-CRCW040233R0JNED
Resistors - Chip Resistor - Surface Mount 1327348-CRCW040233R0JNED
Manufacturer: Vishay Dale Win Source Part Number: 1327348-CRCW040233R0 JNED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-33JTR,541-33JDKR ,541-33JCT,D10/CRCW0 402 200 33R 5% ET7 E3 Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327348-CRCW040233R0JNED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-33JTR,541-33JDKR,541-33JCT,D10/CRCW0402 200 33R 5% ET7 E3
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES, FXD, MTL FLM, O 033.00, 00.06W, 05.0%, 0402 - CRCW040233R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, FXD, MTL FLM, O 033.00, 00.06W, 05.0%, 0402
CRCW040233R0JNED
RES, FXD, MTL FLM, O 033.00, 00.06W, 05.0%, 0402 CRCW040233R0JNED
RES, FXD, MTL FLM, O 033.00, 00.06W, 05.0%, 0402

RES, FXD, MTL FLM, O 033.00, 00.06W, 05.0%, 0402

Supplier's Site
Res, Thick Film, 33R, 5%, 0.063W, 0402; Resistance Vishay - 72M6782 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.063W, 0402; Resistance Vishay
72M6782
Res, Thick Film, 33R, 5%, 0.063W, 0402; Resistance Vishay 72M6782
RES, THICK FILM, 33R, 5%, 0.063W, 0402; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.063W, 0402; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 19K8702 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.063W, 0402, Reel; Resistance Vishay
19K8702
Res, Thick Film, 33R, 5%, 0.063W, 0402, Reel; Resistance Vishay 19K8702
RES, THICK FILM, 33R, 5%, 0.063W, 0402, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.063W, 0402, REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, 33R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9073
Res, 33R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9073
RES, 33R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 33R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Res, 33R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9074
Res, 33R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9074
RES, 33R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 33R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040233R0JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040233R0JNED
Chip Resistor - Surface Mount CRCW040233R0JNED
RES SMD 33 OHM 5% 1/16W 0402

RES SMD 33 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-33JCT-ND 52-CRCW040233R0JNED 1327348-CRCW040233R0JNED CRCW040233R0JNED 72M6782 19K8702 96Y9073 CRCW040233R0JNED
Product Name Chip Resistor - Surface Mount Automotive 33 Ohm 50V 63mW Resistor Resistors - Chip Resistor - Surface Mount RES, FXD, MTL FLM, O 033.00, 00.06W, 05.0%, 0402 Res, Thick Film, 33R, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 33R, 5%, 0.063W, 0402, Reel; Resistance Vishay Res, 33R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402 0402
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers