Vishay Precision Group Series:CRCW; Resistance:33ohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperature R... CRCW040233R0FKED

Description
Series:CRCW; Resistance:33ohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperature R...
Request a Quote Datasheet
Description
Series:CRCW; Resistance:33ohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperature R...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series:CRCW; Resistance:33ohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperature R... - CRCW040233R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:33ohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperature R...
CRCW040233R0FKED
Series:CRCW; Resistance:33ohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperature R... CRCW040233R0FKED
Series:CRCW; Resistance:33ohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperature R...

Series:CRCW; Resistance:33ohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperature R...

Supplier's Site
Chip Resistor - Surface Mount - 541-33.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0LDKR-ND
Chip Resistor - Surface Mount 541-33.0LDKR-ND
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0LTR-ND
Chip Resistor - Surface Mount 541-33.0LTR-ND
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0LCT-ND
Chip Resistor - Surface Mount 541-33.0LCT-ND
33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789197
Surface Mount Resistors 6789197
Vishay CRCW040233R0FKED

Vishay CRCW040233R0FKED

Supplier's Site
Surface Mount Resistors - 6789197P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789197P
Surface Mount Resistors 6789197P
Vishay CRCW040233R0FKED

Vishay CRCW040233R0FKED

Supplier's Site
Surface Mount Resistors - 1819249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819249
Surface Mount Resistors 1819249
Vishay CRCW040233R0FKED

Vishay CRCW040233R0FKED

Supplier's Site
Surface Mount Resistors - 1688413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688413
Surface Mount Resistors 1688413
Vishay CRCW040233R0FKED

Vishay CRCW040233R0FKED

Supplier's Site
Res, Thick Film, 33R, 1%, 0.063W, 0402; Resistance Vishay - 72M6781 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 1%, 0.063W, 0402; Resistance Vishay
72M6781
Res, Thick Film, 33R, 1%, 0.063W, 0402; Resistance Vishay 72M6781
RES, THICK FILM, 33R, 1%, 0.063W, 0402; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 33R, 1%, 0.063W, 0402; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 53K4033 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 1%, 0.063W, 0402, Reel; Resistance Vishay
53K4033
Res, Thick Film, 33R, 1%, 0.063W, 0402, Reel; Resistance Vishay 53K4033
RES, THICK FILM, 33R, 1%, 0.063W, 0402, REEL; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33R, 1%, 0.063W, 0402, REEL; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 73T8703 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
73T8703
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 73T8703
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040233R0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040233R0FKED
Chip Resistor - Surface Mount CRCW040233R0FKED
RES SMD 33 OHM 1% 1/16W 0402

RES SMD 33 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW040233R0FKED 541-33.0LDKR-ND 6789197 6789197P 1819249 72M6781 53K4033 73T8703 CRCW040233R0FKED
Product Name Series:CRCW; Resistance:33ohm; Resistance Tolerance:1%; Power Rating:63mW; Operating Temperature R... Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 33R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 33R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers