Vishay Precision Group Automotive 50V 63mW Resistor CRCW040233K2FKED

Description
0402 Thick Film Resistor, 33.2kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040233K2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040233K2FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 33.2kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040233K2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040233K2FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V 63mW Resistor - 52-CRCW040233K2FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW040233K2FKED
Automotive 50V 63mW Resistor 52-CRCW040233K2FKED
0402 Thick Film Resistor, 33.2kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040233K2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040233K2FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 33.2kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040233K2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040233K2FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW040233K2FKED - CRCW040233K2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040233K2FKED
CRCW040233K2FKED
CRCW040233K2FKED CRCW040233K2FKED
CRCW040233K2FKED

CRCW040233K2FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-33.2KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KLTR-ND
Chip Resistor - Surface Mount 541-33.2KLTR-ND
33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KLDKR-ND
Chip Resistor - Surface Mount 541-33.2KLDKR-ND
33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KLCT-ND
Chip Resistor - Surface Mount 541-33.2KLCT-ND
33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040233K2FKED
867186-CRCW040233K2FKED
Chip Resistor - Surface Mount - CRCW040233K2FKED 867186-CRCW040233K2FKED
Manufacturer: Vishay Win Source Part Number: 867186-CRCW040233K2F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-33.2KLTR, 541-33.2KLDKR, D10/CRCW0402 100 33K2 1% ET7 E3, 541-33.2KLCT

Manufacturer: Vishay
Win Source Part Number: 867186-CRCW040233K2FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 33.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-33.2KLTR, 541-33.2KLDKR, D10/CRCW0402 100 33K2 1% ET7 E3, 541-33.2KLCT

Buy Now Datasheet
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 33.2kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW040233K2FKED - Utmel Electronic Limited
Hong Kong, China
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 33.2kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW040233K2FKED
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 33.2kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW040233K2FKED
63mW 75V ±1% ±100ppm/K -55℃~+155℃ 33.2kΩ 0402 Chip Resistor - Surface Mount ROHS

63mW 75V ±1% ±100ppm/K -55℃~+155℃ 33.2kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 33K2, 1%, 0.063W, 0402; Resistance Vishay - 52K6979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K2, 1%, 0.063W, 0402; Resistance Vishay
52K6979
Res, Thick Film, 33K2, 1%, 0.063W, 0402; Resistance Vishay 52K6979
RES, THICK FILM, 33K2, 1%, 0.063W, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33K2, 1%, 0.063W, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3471 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3471
Res, Thick Film, 33K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3471
RES, THICK FILM, 33K2, 1%, 0.063W, 0402, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33K2, 1%, 0.063W, 0402, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW040233K2FKED CRCW040233K2FKED 541-33.2KLTR-ND 867186-CRCW040233K2FKED 17930-CRCW040233K2FKED 52K6979
Product Name Automotive 50V 63mW Resistor CRCW040233K2FKED Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW040233K2FKED 63mW 75V ±1% ±100ppm/K -55℃~+155℃ 33.2kΩ 0402 Chip Resistor - Surface Mount ROHS Res, Thick Film, 33K2, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 33200 ohms 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573326 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details