RES 33.0Kohm .125W 1% 0402 SMD
33 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
33 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
33 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Vishay CRCW040233K0FKEDHP
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 33 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW040233K0FKEDHP | 541-CRCW040233K0FKEDHPCT-ND | 8121653P | 1819075 | 41R4552 |
| Product Name | RES 33.0K OHM .125W 1% 0402 SMD | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 33 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 33000 ohms | 33000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | |||
| Power Rating | 0.1250 watts | 0.2000 watts | 0.2000 watts | ||
| Configuration | Single Resistor | Single Resistor |