Vishay Precision Group Chip Resistor - Surface Mount CRCW040233K0FKED

Description
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-33.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KLTR-ND
Chip Resistor - Surface Mount 541-33.0KLTR-ND
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KLDKR-ND
Chip Resistor - Surface Mount 541-33.0KLDKR-ND
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.0KLCT-ND
Chip Resistor - Surface Mount 541-33.0KLCT-ND
33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789184
Surface Mount Resistors 6789184
Vishay CRCW040233K0FKED

Vishay CRCW040233K0FKED

Supplier's Site
Surface Mount Resistors - 6789184P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789184P
Surface Mount Resistors 6789184P
Vishay CRCW040233K0FKED

Vishay CRCW040233K0FKED

Supplier's Site
Surface Mount Resistors - 1819218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819218
Surface Mount Resistors 1819218
Vishay CRCW040233K0FKED

Vishay CRCW040233K0FKED

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1236338-CRCW040233K0FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236338-CRCW040233K0FKED
Resistors - Chip Resistor - Surface Mount 1236338-CRCW040233K0FKED
Win Source Part Number: 1236338-CRCW040233K0 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 33 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D10/CRCW0402 100 33K 1% ET7 E3,541-33.0KLDKR,541 -33.0KLCT,541-33.0KL TR Base Product Number: CRCW0402

Win Source Part Number: 1236338-CRCW040233K0FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D10/CRCW0402 100 33K 1% ET7 E3,541-33.0KLDKR,541-33.0KLCT,541-33.0KLTR
Base Product Number: CRCW0402

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW040233K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW040233K0FKED
Automotive 50V 63mW Resistor 52-CRCW040233K0FKED
33kR 1% 0402 Thick Film Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW040233K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040233K0FKED can be used for catalog matching and distributor lookup.

33kR 1% 0402 Thick Film Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW040233K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040233K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 33.0K OHM 1/16W 1% 0402 SMD - CRCW040233K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1/16W 1% 0402 SMD
CRCW040233K0FKED
RES 33.0K OHM 1/16W 1% 0402 SMD CRCW040233K0FKED
RES 33.0Kohm 1/16W 1% 0402 SMD

RES 33.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040233K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040233K0FKED
Chip Resistor - Surface Mount CRCW040233K0FKED
RES SMD 33K OHM 1% 1/16W 0402

RES SMD 33K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 33K, 1%, 0.063W, 0402; Resistance Vishay - 72M6780 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.063W, 0402; Resistance Vishay
72M6780
Res, Thick Film, 33K, 1%, 0.063W, 0402; Resistance Vishay 72M6780
RES, THICK FILM, 33K, 1%, 0.063W, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.063W, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 79K2329 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.063W, 0402, Reel; Resistance Vishay
79K2329
Res, Thick Film, 33K, 1%, 0.063W, 0402, Reel; Resistance Vishay 79K2329
RES, THICK FILM, 33K, 1%, 0.063W, 0402, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.063W, 0402, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9081 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9081
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9081
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2215 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2215
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2215
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-33.0KLTR-ND 6789184 6789184P 1819218 1236338-CRCW040233K0FKED 52-CRCW040233K0FKED CRCW040233K0FKED CRCW040233K0FKED 72M6780 79K2329 26W9081
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Automotive 50V 63mW Resistor RES 33.0K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 33K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 33K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details