VISHAY INTERTECHNOLOGY, INC.
CRCW0402332JRT7 -- RSM, 3.3K 1/16W 5% 0402
Vishay Intertechnology, Inc.
RSM, 3.3K 1/16W 5% 0402
CRCW0402332JRT7
Description
RSM, 3.3K 1/16W 5% 0402
Request a Quote
Email Supplier
Description
RSM, 3.3K 1/16W 5% 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0402332JRT7 |
|
Product Name
|
RSM, 3.3K 1/16W 5% 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Mounting / Packaging
ThroughHole
Resistance Range
1 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details