Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402330RFKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402330RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402330RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402330RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402330RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402330RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402330RFKTDDKR-ND
RES SMD 330 OHM 1% 1/16W 0402

RES SMD 330 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402330RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402330RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402330RFKTDTR-ND
330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402330RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402330RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402330RFKTDCT-ND
RES SMD 330 OHM 1% 1/16W 0402

RES SMD 330 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 330R, 1%, 0.063W, 0402; Resistance Vishay - 43C3772 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.063W, 0402; Resistance Vishay
43C3772
Res, Thick Film, 330R, 1%, 0.063W, 0402; Resistance Vishay 43C3772
RES, THICK FILM, 330R, 1%, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

RES, THICK FILM, 330R, 1%, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402330RFKTD 541-CRCW0402330RFKTDDKR-ND 43C3772
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 330R, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers