Vishay Precision Group RES 31.6 OHM 1/16W 1% 0402 SMD CRCW040231R6FKED

Description
RES 31.6ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 31.6ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/16W 1% 0402 SMD - CRCW040231R6FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/16W 1% 0402 SMD
CRCW040231R6FKED
RES 31.6 OHM 1/16W 1% 0402 SMD CRCW040231R6FKED
RES 31.6ohm 1/16W 1% 0402 SMD

RES 31.6ohm 1/16W 1% 0402 SMD

Supplier's Site
Automotive SMD 50V Resistor - 52-CRCW040231R6FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50V Resistor
52-CRCW040231R6FKED
Automotive SMD 50V Resistor 52-CRCW040231R6FKED
31.6R 1% 50V 0402 Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW040231R6FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040231R6FKED can be used for catalog matching and distributor lookup.

31.6R 1% 50V 0402 Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW040231R6FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040231R6FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6789162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789162
Surface Mount Resistors 6789162
Vishay CRCW040231R6FKED

Vishay CRCW040231R6FKED

Supplier's Site
Surface Mount Resistors - 6789162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789162P
Surface Mount Resistors 6789162P
Vishay CRCW040231R6FKED

Vishay CRCW040231R6FKED

Supplier's Site
Surface Mount Resistors - 1819261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819261
Surface Mount Resistors 1819261
Vishay CRCW040231R6FKED

Vishay CRCW040231R6FKED

Supplier's Site
Surface Mount Resistors - 1688403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688403
Surface Mount Resistors 1688403
Vishay CRCW040231R6FKED

Vishay CRCW040231R6FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-31.6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6LTR-ND
Chip Resistor - Surface Mount 541-31.6LTR-ND
31.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

31.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-31.6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6LCT-ND
Chip Resistor - Surface Mount 541-31.6LCT-ND
31.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

31.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-31.6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-31.6LDKR-ND
Chip Resistor - Surface Mount 541-31.6LDKR-ND
31.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

31.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1208963-CRCW040231R6FKED
Resistors - Chip Resistor - Surface Mount 1208963-CRCW040231R6FKED
Win Source Part Number: 1208963-CRCW040231R6 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 31.6 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW040231R6FKED.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-31.6LCT,541-31.6 LTR,541-31.6LDKR,D10 /CRCW0402 100 31R6 1% ET7 E3 Base Product Number: CRCW0402

Win Source Part Number: 1208963-CRCW040231R6FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 31.6 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW040231R6FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-31.6LCT,541-31.6LTR,541-31.6LDKR,D10/CRCW0402 100 31R6 1% ET7 E3
Base Product Number: CRCW0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040231R6FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040231R6FKED
Resistors - Chip Resistor - Surface Mount CRCW040231R6FKED
RES SMD 31.6 OHM 1% 1/16W 0402

RES SMD 31.6 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 31R6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3468 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31R6, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3468
Res, Thick Film, 31R6, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3468
RES, THICK FILM, 31R6, 1%, 0.063W, 0402, REEL; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 31R6, 1%, 0.063W, 0402, REEL; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 31R6, 1%, 0.063W, 0402; Resistance Vishay - 52K6968 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31R6, 1%, 0.063W, 0402; Resistance Vishay
52K6968
Res, Thick Film, 31R6, 1%, 0.063W, 0402; Resistance Vishay 52K6968
RES, THICK FILM, 31R6, 1%, 0.063W, 0402; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 31R6, 1%, 0.063W, 0402; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040231R6FKED 52-CRCW040231R6FKED 6789162 6789162P 1819261 541-31.6LTR-ND 1208963-CRCW040231R6FKED CRCW040231R6FKED 42K3468
Product Name RES 31.6 OHM 1/16W 1% 0402 SMD Automotive SMD 50V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 31R6, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms 31.6 ohms 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176758-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details