Vishay Precision Group CRCW0402316KFKTD CRCW0402316KFKTD

Description
CRCW0402316KFKTD
Request a Quote Datasheet
Description
CRCW0402316KFKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402316KFKTD - CRCW0402316KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402316KFKTD
CRCW0402316KFKTD
CRCW0402316KFKTD CRCW0402316KFKTD
CRCW0402316KFKTD

CRCW0402316KFKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402316KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402316KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402316KFKTDTR-ND
316 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

316 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402316KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402316KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402316KFKTDCT-ND
RES SMD 316K OHM 1% 1/16W 0402

RES SMD 316K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402316KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402316KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402316KFKTDDKR-ND
RES SMD 316K OHM 1% 1/16W 0402

RES SMD 316K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402316KFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402316KFKTD
Chip Resistor - Surface Mount CRCW0402316KFKTD
RES SMD 316K OHM 1% 1/16W 0402

RES SMD 316K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 316K, 1%, 0.063W, 0402; Resistance Vishay - 96C9676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316K, 1%, 0.063W, 0402; Resistance Vishay
96C9676
Res, Thick Film, 316K, 1%, 0.063W, 0402; Resistance Vishay 96C9676
RES, THICK FILM, 316K, 1%, 0.063W, 0402; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 316K, 1%, 0.063W, 0402; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402316KFKTD 541-CRCW0402316KFKTDTR-ND CRCW0402316KFKTD 96C9676
Product Name CRCW0402316KFKTD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 316K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573260 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details