Vishay Intertechnology, Inc. RES 316K OHM .125W 1% 0402 SMD CRCW0402316KFKEDHP

Description
RES 316Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 316Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM .125W 1% 0402 SMD - CRCW0402316KFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM .125W 1% 0402 SMD
CRCW0402316KFKEDHP
RES 316K OHM .125W 1% 0402 SMD CRCW0402316KFKEDHP
RES 316Kohm .125W 1% 0402 SMD

RES 316Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402316KFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402316KFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402316KFKEDHP-ND
316 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

316 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402316KFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402316KFKEDHP
Chip Resistor - Surface Mount CRCW0402316KFKEDHP
RES SMD 316K OHM 1% 1/5W 0402

RES SMD 316K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402316KFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402316KFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402316KFKEDHP
RES SMD 316K OHM 1% 1/5W 0402

RES SMD 316K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402316KFKEDHP CRCW0402316KFKEDHP-ND CRCW0402316KFKEDHP CRCW0402316KFKEDHP
Product Name RES 316K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 316000 ohms 316000 ohms 316000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details