Vishay Precision Group Chip Resistor - Surface Mount CRCW040230R1FKED

Description
30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-30.1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1LCT-ND
Chip Resistor - Surface Mount 541-30.1LCT-ND
30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1LDKR-ND
Chip Resistor - Surface Mount 541-30.1LDKR-ND
30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.1LTR-ND
Chip Resistor - Surface Mount 541-30.1LTR-ND
30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:30.1ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW040230R1FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:30.1ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW040230R1FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:30.1ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW040230R1FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:30.1ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:30.1ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040230R1FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040230R1FKED
Resistors - Chip Resistor - Surface Mount CRCW040230R1FKED
RES SMD 30.1 OHM 1% 1/16W 0402

RES SMD 30.1 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 30R1, 1%, 0.063W, 0402; Resistance Vishay - 52K6956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R1, 1%, 0.063W, 0402; Resistance Vishay
52K6956
Res, Thick Film, 30R1, 1%, 0.063W, 0402; Resistance Vishay 52K6956
RES, THICK FILM, 30R1, 1%, 0.063W, 0402; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30R1, 1%, 0.063W, 0402; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30R1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3466 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R1, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3466
Res, Thick Film, 30R1, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3466
RES, THICK FILM, 30R1, 1%, 0.063W, 0402, REEL; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30R1, 1%, 0.063W, 0402, REEL; Resistance:30.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5299 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5299
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5299
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-30.1LCT-ND CRCW040230R1FKED CRCW040230R1FKED 52K6956 61M5299
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:30.1ohm; Resistance Tolerance: 1%; Power Rating:0.... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 30R1, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers